Switching Regulator, Current-mode, 8A, 320kHz Switching Freq-Max, PSSO7
IC REG MULT CONFG ADJ POWERFLEX7
Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable 1 Output 4A (Switch) Powerflex-7
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1443FR4 | NCP1443FR4 | NCP1443FR4 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; SMSIP7H | Other; Powerflex-7 | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete |
| IOUT | 4 amps | 4 amps | |
| fsw | 280 kHz | 280 kHz |