Manufacturer: ON Semiconductor
Win Source Part Number: 118824-NCP1442FR4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, Forward Converter, SEPIC
Frequency - Switching: 280kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 4A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 7-Powerflex
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 30V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
8A SWITCHING REGULATOR, 320kHz SWITCHING FREQ-MAX, PSSO7, POWER FLEX 7 PIN Product overview: NCP1442FR4 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 320kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8A, 320kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1442FR4 can be used for catalog matching and distributor lookup.
Switching Regulator, Current-mode, 8A, 320kHz Switching Freq-Max, PSSO7
IC REG MULT CONFG ADJ POWERFLEX7
IC REG MULT CONFG ADJ POWERFLEX7
Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive Adjustable 1 Output 4A (Switch) Powerflex-7
IC REG MULT CONFG ADJ POWERFLEX7
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 118824-NCP1442FR4 | 739-NCP1442FR4 | NCP1442FR4 | 598-NCP1442FR4 | NCP1442FR4 | NCP1442FR4 | NCP1442FR4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1442FR4 | 8A 320kHz Voltage Regulator IC | IC REG MULT CONFG ADJ POWERFLEX7 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost, Flyback, Forward Converter, SEPIC | ||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 7-Powerflex | Other; SMSIP7H | Other; Powerflex-7 | Other; Powerflex-7 | |||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Obsolete | Removed | Removed; Obsolete | |||
| Special Features | Multiple Outputs; Synchronous Rectification |