Manufacturer: ON Semiconductor
Win Source Part Number: 1230056-NCP1423DMR2
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): TPS61007DGSG4; NCP1423DMG; NCP1423DM;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
1.2A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, PDSO10, MICRO PACKAGE, 10 PIN Product overview: NCP1423DMR2 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, 600kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1423DMR2 can be used for catalog matching and distributor lookup.
"Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 1.2A (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC REG BOOST ADJ 1.2A 10MICRO
IC REG BOOST ADJ 1.2A 10MICRO
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 1.2A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1230056-NCP1423DMR2 | 739-NCP1423DMR2 | NCP1423DMR2-ND | NCP1423DMR2 | NCP1423DMR2 | NCP1423DMR2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1423DMR2 | 1.2A 600kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; MSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| Output Voltage | 3.3 volts | 1.8 to 3.3 volts | 1.8 volts | 1.8 to 3.3 volts | ||
| IOUT | 0.4000 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |