Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.5A (Switch) 10-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.5A (Switch) 10-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.5A (Switch) 10-VFDFN Exposed Pad
Manufacturer: ON Semiconductor
Win Source Part Number: 059960-NCP1422MNR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Purpose: Step-Up
Maximum Input Voltage: 5V
Nominal Output Voltage (Min/Fixed): 1.5V
Maximum Output Voltage: 5V
Minimum Input Voltage: 1V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC REG BOOST ADJ 1.5A 10DFN
IC REG BOOST ADJ 1.5A 10DFN
Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.5A (Switch) 10-VFDFN Exposed Pad
IC REG BOOST ADJ 1.5A 10DFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1422MNR2GOSTR-ND | 059960-NCP1422MNR2G | NCP1422MNR2G | NCP1422MNR2G | NCP1422MNR2G | NCP1422MNR2G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1422MNR2G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-DFN (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.5 to 5 volts | 1.5 volts | 1.5 volts | 1.5 to 5 volts | 1.5 volts |