onsemi Synchronous Pfm Step-Up Dc/dc Converter, Dfn-10, Full Reel; Topology Onsemi NCP1422MNR2G

Description
SYNCHRONOUS PFM STEP-UP DC/DC CONVERTER, DFN-10, FULL REEL; Topology:Boost (Step Up); Input Voltage Min:1V; Input Voltage Max:5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:10Pins; Output Current:800mA; MSL:-RoHS Compliant: Yes
Datasheet
Description
SYNCHRONOUS PFM STEP-UP DC/DC CONVERTER, DFN-10, FULL REEL; Topology:Boost (Step Up); Input Voltage Min:1V; Input Voltage Max:5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:10Pins; Output Current:800mA; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronous Pfm Step-Up Dc/dc Converter, Dfn-10, Full Reel; Topology Onsemi - 45J1852 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Pfm Step-Up Dc/dc Converter, Dfn-10, Full Reel; Topology Onsemi
45J1852
Synchronous Pfm Step-Up Dc/dc Converter, Dfn-10, Full Reel; Topology Onsemi 45J1852
SYNCHRONOUS PFM STEP-UP DC/DC CONVERTER, DFN-10, FULL REEL; Topology:Boost (Step Up); Input Voltage Min:1V; Input Voltage Max:5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:10Pins; Output Current:800mA; MSL:-RoHS Compliant: Yes

SYNCHRONOUS PFM STEP-UP DC/DC CONVERTER, DFN-10, FULL REEL; Topology:Boost (Step Up); Input Voltage Min:1V; Input Voltage Max:5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:10Pins; Output Current:800mA; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Conv, Boost, 1.2Mhz, Dfn-10; Topology Onsemi - 42AC1772 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 1.2Mhz, Dfn-10; Topology Onsemi
42AC1772
Dc/dc Conv, Boost, 1.2Mhz, Dfn-10; Topology Onsemi 42AC1772
DC/DC CONV, BOOST, 1.2MHZ, DFN-10; Topology:Boost (Step Up); Input Voltage Min:1V; Input Voltage Max:5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:10Pins; Output Current:800mA; Output Voltage Min:1.5V; MSL:-RoHS Compliant: Yes

DC/DC CONV, BOOST, 1.2MHZ, DFN-10; Topology:Boost (Step Up); Input Voltage Min:1V; Input Voltage Max:5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:10Pins; Output Current:800mA; Output Voltage Min:1.5V; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 45J1852 42AC1772
Product Name Synchronous Pfm Step-Up Dc/dc Converter, Dfn-10, Full Reel; Topology Onsemi Dc/dc Conv, Boost, 1.2Mhz, Dfn-10; Topology Onsemi
Input Voltage 1 to 5 volts 1 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details