Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.5A (Switch) 10-VFDFN Exposed Pad
1.5A SWITCHING REGULATOR, 1200kHz SWITCHING FREQ-MAX, PDSO10, 3 X 3 MM, 0.50 MM PITCH, PLASTIC, DFN-10 Product overview: NCP1422MNR2 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1200kHz, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 1200kHz, DFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1422MNR2 can be used for catalog matching and distributor lookup.
Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.5A (Switch) 10-VFDFN Exposed Pad
IC REG BOOST ADJ 1.5A 10DFN
IC REG BOOST ADJ 1.5A 10DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1422MNR2-ND | 739-NCP1422MNR2 | NCP1422MNR2 | NCP1422MNR2 | NCP1422MNR2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 1.5A 1200kHz DFN Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; DFN | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.5 to 5 volts | 5 volts | 1.5 to 5 volts | 1.5 volts |