onsemi Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1421EVB NCP1421EVB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790575-NCP1421EVB Regulator Topology: Boost Voltage - Output: 3.3V or 5V Voltage - Input: 3V Main Purpose: DC/DC, Step Up Frequency - Switching: 1.2MHz Supplied Contents: Board(s) Output Current: 600mA Utilized IC / Part: NCP1421 Family Name: NCP1421 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790575-NCP1421EVB Regulator Topology: Boost Voltage - Output: 3.3V or 5V Voltage - Input: 3V Main Purpose: DC/DC, Step Up Frequency - Switching: 1.2MHz Supplied Contents: Board(s) Output Current: 600mA Utilized IC / Part: NCP1421 Family Name: NCP1421 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1421EVB - 790575-NCP1421EVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1421EVB
790575-NCP1421EVB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1421EVB 790575-NCP1421EVB
Manufacturer: ON Semiconductor Win Source Part Number: 790575-NCP1421EVB Regulator Topology: Boost Voltage - Output: 3.3V or 5V Voltage - Input: 3V Main Purpose: DC/DC, Step Up Frequency - Switching: 1.2MHz Supplied Contents: Board(s) Output Current: 600mA Utilized IC / Part: NCP1421 Family Name: NCP1421 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790575-NCP1421EVB
Regulator Topology: Boost
Voltage - Output: 3.3V or 5V
Voltage - Input: 3V
Main Purpose: DC/DC, Step Up
Frequency - Switching: 1.2MHz
Supplied Contents: Board(s)
Output Current: 600mA
Utilized IC / Part: NCP1421
Family Name: NCP1421
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - NCP1421EVBOS-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
NCP1421EVBOS-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards NCP1421EVBOS-ND
NCP1421 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board

NCP1421 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Dc To Dc Converter, Step Up, Evaluation Board; Silicon Manufacturer Onsemi - 73R4625 - Newark, An Avnet Company
Chicago, IL, United States
Dc To Dc Converter, Step Up, Evaluation Board; Silicon Manufacturer Onsemi
73R4625
Dc To Dc Converter, Step Up, Evaluation Board; Silicon Manufacturer Onsemi 73R4625
DC TO DC CONVERTER, STEP UP, EVALUATION BOARD; Silicon Manufacturer:On Semiconductor; Silicon Core Number:NCP1421; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Step Up DC / DC Converter RoHS Compliant: Yes

DC TO DC CONVERTER, STEP UP, EVALUATION BOARD; Silicon Manufacturer:On Semiconductor; Silicon Core Number:NCP1421; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Step Up DC / DC Converter RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
NCP1421EVB
Power Management IC Development Tools NCP1421EVB
Power Management IC Development Tools ANA NCP1421 EVAL BRD

Power Management IC Development Tools ANA NCP1421 EVAL BRD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 790575-NCP1421EVB NCP1421EVBOS-ND 73R4625 NCP1421EVB
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1421EVB DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Dc To Dc Converter, Step Up, Evaluation Board; Silicon Manufacturer Onsemi Power Management IC Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1723026 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,TCN,FV1206-1,50 OHM - TB-287 - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details