Manufacturer: ON Semiconductor
Win Source Part Number: 024944-NCP1421DMR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: Micro8
Purpose: Step-Up
Maximum Input Voltage: 5V
Nominal Output Voltage (Min/Fixed): 1.5V
Maximum Output Voltage: 5V
Minimum Input Voltage: 1V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Switching Regulator, Voltage-mode, 1.5A, 1200kHz Switching Freq-Max, PDSO8
"Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.5A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.5A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.5A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Switching Controllers 600mA PFM Boost w/Ring Killer
Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.5A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BOOST ADJ 1.5A MICRO8
IC REG BOOST ADJ 1.5A MICRO8
IC REG BOOST ADJ 1.5A 8MSOP
| Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 024944-NCP1421DMR2G | NCP1421DMR2G | NCP1421DMR2GOSCT-ND | NCP1421DMR2G | NCP1421DMR2G | NCP1421DMR2G | NCP1421DMR2G | NCP1421DMR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1421DMR2G | Voltage Regulators - DC DC Switching Regulators | Switching Controllers | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | Boost | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; Micro8 | Other; MICRO | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | ||
| Life Cycle Stage | Maturity; Active | Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |