Switching Regulator, Voltage-mode, 1A, 600kHz Switching Freq-Max, PDSO8
IC REG BOOST ADJ 1A 8MSOP
IC REG BOOST ADJ 1A MICRO8
Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1417DMR2 | NCP1417DMR2 | NCP1417DMR2 | NCP1417DMR2 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | SSOP; Other; TSSOP8 | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | |
| Output Voltage | 1.5 volts | 1.5 to 5.5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps |