"Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Switching Regulator, Voltage-mode, 1A, 600kHz Switching Freq-Max, PDSO8
1A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, PDSO8, LEAD FREE, PLASTIC, MICROPACK-8 Product overview: NCP1411DMR2G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 600kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1411DMR2G can be used for catalog matching and distributor lookup.
IC REG BOOST ADJ 1A 8MSOP
Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BOOST ADJ 1A MICRO8
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1411DMR2GOS-ND | NCP1411DMR2G | 739-NCP1411DMR2G | NCP1411DMR2G | NCP1411DMR2G | NCP1411DMR2G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 1A 600kHz Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; TSSOP8 | Other; MSOP | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1.5 to 5.5 volts | 5.5 volts | 1.5 volts | 1.5 to 5.5 volts |