Manufacturer: ON Semiconductor
Win Source Part Number: 135172-NCP1410DMR2G
Packaging: Cut Reel
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: Micro8
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 1V
Alternative Parts (Cross-Reference): MAX1832EUT#TG16; NCP1411DMR2G; UCC2941D-ADJ; NCP1410DMR2G;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
1A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, PDSO8, LEAD FREE, MICROPAK-8 Product overview: NCP1410DMR2G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 600kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1410DMR2G can be used for catalog matching and distributor lookup.
IC REG BOOST ADJ 8MSOP
Switching Regulator IC Output 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Switching Regulator IC Output 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BST SYNC ADJ 0.25A 8MICRO
IC REG BST SYNC ADJ 0.25A 8MICRO
IC REG BOOST ADJ 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 135172-NCP1410DMR2G | 739-NCP1410DMR2G | NCP1410DMR2GOSTR-ND | NCP1410DMR2G | NCP1410DMR2G | NCP1410DMR2G | NCP1410DMR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1410DMR2G | 1A 600kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |||||
| Package Type | Other; Micro8 | Other; MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |