"Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 123985-NCP1410DMR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: Micro8
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 1V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
1A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, PDSO8, MICROPAK-8 Product overview: NCP1410DMR2 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 600kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1410DMR2 can be used for catalog matching and distributor lookup.
Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BOOST ADJ 1A MICRO8
IC REG BOOST ADJ 1A 8MSOP
IC REG BOOST ADJ 1A MICRO8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1410DMR2OSTR-ND | 123985-NCP1410DMR2 | 739-NCP1410DMR2 | NCP1410DMR2 | NCP1410DMR2 | NCP1410DMR2 | NCP1410DMR2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1410DMR2 | 1A 600kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Micro8 | Other; MSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.5 to 5.5 volts | 1.5 volts | 5.5 volts | 1.5 to 5.5 volts | 1.5 volts | 1.5 volts |