onsemi Low-Power 150 mA 2.8V LDO Voltage Regulator IC NCP140AMXD280TCG

Description
Capless LDO Regulator, 150 mA, Ultra-Low Dropout, Low Noise 2.8V, Capless; XDFN4 1x1, 3000-REEL Product overview: NCP140AMXD280TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 2.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP140AMXD280TCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Capless LDO Regulator, 150 mA, Ultra-Low Dropout, Low Noise 2.8V, Capless; XDFN4 1x1, 3000-REEL Product overview: NCP140AMXD280TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 2.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP140AMXD280TCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 150 mA 2.8V LDO Voltage Regulator IC
776-NCP140AMXD280TCG
Low-Power 150 mA 2.8V LDO Voltage Regulator IC 776-NCP140AMXD280TCG
Capless LDO Regulator, 150 mA, Ultra-Low Dropout, Low Noise 2.8V, Capless; XDFN4 1x1, 3000-REEL Product overview: NCP140AMXD280TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 2.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP140AMXD280TCG can be used for catalog matching and distributor lookup.

Capless LDO Regulator, 150 mA, Ultra-Low Dropout, Low Noise 2.8V, Capless; XDFN4 1x1, 3000-REEL Product overview: NCP140AMXD280TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 2.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP140AMXD280TCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1323677-NCP140AMXD280TCG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1323677-NCP140AMXD280TCG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1323677-NCP140AMXD280TCG
Manufacturer: onsemi Win Source Part Number: 1323677-NCP140AMXD28 0TCG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.8V Supplier Device Package: 4-XDFN (1x1) Temperature Range - Operating: -40°C ~ 85°C (TJ) Case / Package: 4-XDFN Exposed Pad PSRR: 62dB ~ 55dB (100Hz ~ 1kHz) Protection Features: Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 75 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP140AMXD280TCGOSDK R,2156-NCP140AMXD280 TCG-OS,NCP140AMXD280 TCGOSCT,ONSONSNCP140 AMXD280TCG,NCP140AMX D280TCGOSTR Base Product Number: NCP140 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1323677-NCP140AMXD280TCG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.8V
Supplier Device Package: 4-XDFN (1x1)
Temperature Range - Operating: -40°C ~ 85°C (TJ)
Case / Package: 4-XDFN Exposed Pad
PSRR: 62dB ~ 55dB (100Hz ~ 1kHz)
Protection Features: Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 75 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP140AMXD280TCGOSDKR,2156-NCP140AMXD280TCG-OS,NCP140AMXD280TCGOSCT,ONSONSNCP140AMXD280TCG,NCP140AMXD280TCGOSTR
Base Product Number: NCP140
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP140AMXD280TCGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP140AMXD280TCGOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP140AMXD280TCGOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP140AMXD280TCGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP140AMXD280TCGOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP140AMXD280TCGOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP140AMXD280TCGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP140AMXD280TCGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP140AMXD280TCGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP140AMXD280TCG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP140AMXD280TCG
PMIC - Voltage Regulators - Linear NCP140AMXD280TCG
IC REG LINEAR 2.8V 150MA 4XDFN

IC REG LINEAR 2.8V 150MA 4XDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP140AMXD280TCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP140AMXD280TCG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP140AMXD280TCG
IC REG LINEAR 2.8V 150MA 4XDFN

IC REG LINEAR 2.8V 150MA 4XDFN

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP140AMXD280TCG
LDO Voltage Regulators NCP140AMXD280TCG
LDO Voltage Regulators 150 MA, CAPACITOR FREE, V

LDO Voltage Regulators 150 MA, CAPACITOR FREE, V

Buy Now Datasheet
IC REG LINEAR 2.8V 150MA 4XDFN - 598-NCP140AMXD280TCG - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.8V 150MA 4XDFN
598-NCP140AMXD280TCG
IC REG LINEAR 2.8V 150MA 4XDFN 598-NCP140AMXD280TCG
IC REG LINEAR 2.8V 150MA 4XDFN

IC REG LINEAR 2.8V 150MA 4XDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP140AMXD280TCG 1323677-NCP140AMXD280TCG NCP140AMXD280TCGOSDKR-ND NCP140AMXD280TCG NCP140AMXD280TCG NCP140AMXD280TCG 598-NCP140AMXD280TCG
Product Name Low-Power 150 mA 2.8V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators IC REG LINEAR 2.8V 150MA 4XDFN
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad
Unlock Full Specs
to access all available technical data