onsemi Dc/dc Converter, Boost, 1Mhz, Tsop-5; Topology Onsemi NCP1406SNT1G

Description
DC/DC CONVERTER, BOOST, 1MHZ, TSOP-5; Topology:Boost (Step Up); Input Voltage Min:1.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOP; No. of Pins:5Pins; Output Current:25mA; Output Voltage Min:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONVERTER, BOOST, 1MHZ, TSOP-5; Topology:Boost (Step Up); Input Voltage Min:1.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOP; No. of Pins:5Pins; Output Current:25mA; Output Voltage Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, Boost, 1Mhz, Tsop-5; Topology Onsemi - 81Y6909 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Boost, 1Mhz, Tsop-5; Topology Onsemi
81Y6909
Dc/dc Converter, Boost, 1Mhz, Tsop-5; Topology Onsemi 81Y6909
DC/DC CONVERTER, BOOST, 1MHZ, TSOP-5; Topology:Boost (Step Up); Input Voltage Min:1.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOP; No. of Pins:5Pins; Output Current:25mA; Output Voltage Min:- RoHS Compliant: Yes

DC/DC CONVERTER, BOOST, 1MHZ, TSOP-5; Topology:Boost (Step Up); Input Voltage Min:1.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOP; No. of Pins:5Pins; Output Current:25mA; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6909
Product Name Dc/dc Converter, Boost, 1Mhz, Tsop-5; Topology Onsemi
Input Voltage 1.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details