Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.19V 1 Output 25mA SOT-23-5 Thin, TSOT-23-5
1.5A SWITCHING REGULATOR, 1000kHz SWITCHING FREQ-MAX, PDSO5, SC-59, SOT-23, TSOP-5 Product overview: NCP1406SNT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1000kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 1000kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1406SNT1 can be used for catalog matching and distributor lookup.
IC REG BOOST ADJ 25MA 5TSOP
IC REG BUCK BST ADJ 25MA 5TSOP
Boost Switching Regulator IC Positive Adjustable 1.19V 1 Output 25mA SOT-23-5 Thin, TSOT-23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1406SNT1-ND | 739-NCP1406SNT1 | NCP1406SNT1 | NCP1406SNT1 | NCP1406SNT1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 1.5A 1000kHz SOT-23 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOP | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Output Voltage | 1.19 to 25 volts | 25 volts | 1.19 volts | 1.19 to 25 volts | |
| IOUT | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps |