onsemi 15V 50mA 5.5V Boost DC-DC Converter IC NCP1403SNT1G

Description
Boost Converter, 15V, 50mA, PFM, 5.5V In, TSOP-5 Product overview: NCP1403SNT1G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 15V, 50mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 15V, 50mA, 5.5V, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1403SNT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Boost Converter, 15V, 50mA, PFM, 5.5V In, TSOP-5 Product overview: NCP1403SNT1G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 15V, 50mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 15V, 50mA, 5.5V, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1403SNT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 50mA 5.5V Boost DC-DC Converter IC
739-NCP1403SNT1G
15V 50mA 5.5V Boost DC-DC Converter IC 739-NCP1403SNT1G
Boost Converter, 15V, 50mA, PFM, 5.5V In, TSOP-5 Product overview: NCP1403SNT1G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 15V, 50mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 15V, 50mA, 5.5V, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1403SNT1G can be used for catalog matching and distributor lookup.

Boost Converter, 15V, 50mA, PFM, 5.5V In, TSOP-5 Product overview: NCP1403SNT1G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 15V, 50mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 15V, 50mA, 5.5V, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1403SNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-NCP1403SNT1G
Product Name 15V 50mA 5.5V Boost DC-DC Converter IC
Package Type Other; TSOP
Output Voltage 15 volts
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 5V Boost DC-DC Converter IC - 739-LM2775DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DC-DC Converters - 1227472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 18 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Buck 35A Step-Down DC-DC Converter IC - 739-21-0068PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Output Voltage 0.6000 volts
Input Voltage 16 volts
View Details