onsemi Dc/dc Conv, Boost, 0.05A, 300Khz, Tsop-5; Topology Onsemi NCP1403SNT1G

Description
DC/DC CONV, BOOST, 0.05A, 300KHZ, TSOP-5; Topology:Boost (Step Up); Input Voltage Min:1.2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOP; No. of Pins:5Pins; Output Current:50mA; Output Voltage Min:-RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BOOST, 0.05A, 300KHZ, TSOP-5; Topology:Boost (Step Up); Input Voltage Min:1.2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOP; No. of Pins:5Pins; Output Current:50mA; Output Voltage Min:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Boost, 0.05A, 300Khz, Tsop-5; Topology Onsemi - 81Y6908 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 0.05A, 300Khz, Tsop-5; Topology Onsemi
81Y6908
Dc/dc Conv, Boost, 0.05A, 300Khz, Tsop-5; Topology Onsemi 81Y6908
DC/DC CONV, BOOST, 0.05A, 300KHZ, TSOP-5; Topology:Boost (Step Up); Input Voltage Min:1.2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOP; No. of Pins:5Pins; Output Current:50mA; Output Voltage Min:-RoHS Compliant: Yes

DC/DC CONV, BOOST, 0.05A, 300KHZ, TSOP-5; Topology:Boost (Step Up); Input Voltage Min:1.2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOP; No. of Pins:5Pins; Output Current:50mA; Output Voltage Min:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6908
Product Name Dc/dc Conv, Boost, 0.05A, 300Khz, Tsop-5; Topology Onsemi
Input Voltage 1.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details