Manufacturer: ON Semiconductor
Win Source Part Number: 024942-NCP1403SNT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 50mA
Family Name: NCP1403
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-TSOP
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 15V
Minimum Input Voltage: 1.3V
Alternative Parts (Cross-Reference): NCP1403SNT1;
Introduction Date: April 04, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 50mA SOT-23-5 Thin, TSOT-23-5
Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 50mA SOT-23-5 Thin, TSOT-23-5
Switching Voltage Regulators 15V 50mA Boost PFM
IC REG BUCK BST ADJ 50MA 5TSOP
IC REG BUCK BST ADJ 50MA 5TSOP
IC REG BOOST ADJ 50MA 5TSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 024942-NCP1403SNT1G | NCP1403SNT1GOSTR-ND | NCP1403SNT1G | NCP1403SNT1G | NCP1403SNT1G | NCP1403SNT1G | NCP1403SNT1G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1403SNT1G | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost; Buck, Boost | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 5-TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |