onsemi 0.6A 300kHz DC-DC Converter IC NCP1403SNT1

Description
0.6A SWITCHING REGULATOR, 300kHz SWITCHING FREQ-MAX, PDSO5, MICRO MINIATURE, TSOP-5 Product overview: NCP1403SNT1 from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A, 300kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6A, 300kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-NCP1403SNT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.6A SWITCHING REGULATOR, 300kHz SWITCHING FREQ-MAX, PDSO5, MICRO MINIATURE, TSOP-5 Product overview: NCP1403SNT1 from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A, 300kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6A, 300kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-NCP1403SNT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6A 300kHz DC-DC Converter IC - 715-NCP1403SNT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6A 300kHz DC-DC Converter IC
715-NCP1403SNT1
0.6A 300kHz DC-DC Converter IC 715-NCP1403SNT1
0.6A SWITCHING REGULATOR, 300kHz SWITCHING FREQ-MAX, PDSO5, MICRO MINIATURE, TSOP-5 Product overview: NCP1403SNT1 from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A, 300kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6A, 300kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-NCP1403SNT1 can be used for catalog matching and distributor lookup.

0.6A SWITCHING REGULATOR, 300kHz SWITCHING FREQ-MAX, PDSO5, MICRO MINIATURE, TSOP-5 Product overview: NCP1403SNT1 from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A, 300kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6A, 300kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-NCP1403SNT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-NCP1403SNT1
Product Name 0.6A 300kHz DC-DC Converter IC
Package Type Other; TSOP
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1224462P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCV010505 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505P-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers