onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1402SN50T1G NCP1402SN50T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024941-NCP1402SN50T1 G Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: Up to 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 130mA (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-TSOP Purpose: Step-Up Maximum Input Voltage: 5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 0.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024941-NCP1402SN50T1 G Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: Up to 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 130mA (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-TSOP Purpose: Step-Up Maximum Input Voltage: 5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 0.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1402SN50T1G - 024941-NCP1402SN50T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1402SN50T1G
024941-NCP1402SN50T1G
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1402SN50T1G 024941-NCP1402SN50T1G
Manufacturer: ON Semiconductor Win Source Part Number: 024941-NCP1402SN50T1 G Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: Up to 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 130mA (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-TSOP Purpose: Step-Up Maximum Input Voltage: 5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 0.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024941-NCP1402SN50T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: Up to 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 130mA (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-TSOP
Purpose: Step-Up
Maximum Input Voltage: 5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 0.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - NCP1402SN50T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
NCP1402SN50T1GOSTR-ND
Voltage Regulators - DC DC Switching Regulators NCP1402SN50T1GOSTR-ND
Boost Switching Regulator IC Positive Fixed 5V 1 Output 130mA (Switch) SOT-23-5 Thin, TSOT-23-5

Boost Switching Regulator IC Positive Fixed 5V 1 Output 130mA (Switch) SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - NCP1402SN50T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NCP1402SN50T1G
PMIC - Voltage Regulators - DC DC Switching Regulators NCP1402SN50T1G
IC REG BOOST 5V 130MA 5TSOP

IC REG BOOST 5V 130MA 5TSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - NCP1402SN50T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NCP1402SN50T1G
Voltage Regulators - DC DC Switching Regulators NCP1402SN50T1G
Boost Switching Regulator IC Positive Fixed 5V 1 Output 130mA (Switch) SOT-23-5 Thin, TSOT-23-5

Boost Switching Regulator IC Positive Fixed 5V 1 Output 130mA (Switch) SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NCP1402SN50T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NCP1402SN50T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NCP1402SN50T1G
IC REG BOOST 5V 130MA 5TSOP

IC REG BOOST 5V 130MA 5TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 024941-NCP1402SN50T1G NCP1402SN50T1GOSTR-ND NCP1402SN50T1G NCP1402SN50T1G NCP1402SN50T1G
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1402SN50T1G Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; 5-TSOP SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete Removed
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Pmic For Safety-Related Systems With Buc - A81407KLVATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
6 suppliers
Switching Regulators - 1672638 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM20134 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Input Sync and Optional Automotive Grade - LM20134MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers