onsemi Pfm Step-Up Regulator, 5-Sot-23; Topology Onsemi NCP1402SN50T1G

Description
PFM STEP-UP REGULATOR, 5-SOT-23; Topology:Boost (Step Up); Input Voltage Min:800mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:200mA; Switching Frequency:200kHz; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet
Description
PFM STEP-UP REGULATOR, 5-SOT-23; Topology:Boost (Step Up); Input Voltage Min:800mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:200mA; Switching Frequency:200kHz; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pfm Step-Up Regulator, 5-Sot-23; Topology Onsemi - 98H0882 - Newark, An Avnet Company
Chicago, IL, United States
Pfm Step-Up Regulator, 5-Sot-23; Topology Onsemi
98H0882
Pfm Step-Up Regulator, 5-Sot-23; Topology Onsemi 98H0882
PFM STEP-UP REGULATOR, 5-SOT-23; Topology:Boost (Step Up); Input Voltage Min:800mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:200mA; Switching Frequency:200kHz; Product Range:-; MSL:-RoHS Compliant: Yes

PFM STEP-UP REGULATOR, 5-SOT-23; Topology:Boost (Step Up); Input Voltage Min:800mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:200mA; Switching Frequency:200kHz; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 98H0882
Product Name Pfm Step-Up Regulator, 5-Sot-23; Topology Onsemi
Frequency 200kHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details