onsemi 4V 200mA Boost DC-DC Converter IC NCP1402SN40T1G

Description
Boost Converter, 4V Fixed Output, 200mA, TSOP-5, SM Product overview: NCP1402SN40T1G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 4V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 4V, 200mA, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1402SN40T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Boost Converter, 4V Fixed Output, 200mA, TSOP-5, SM Product overview: NCP1402SN40T1G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 4V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 4V, 200mA, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1402SN40T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4V 200mA Boost DC-DC Converter IC
739-NCP1402SN40T1G
4V 200mA Boost DC-DC Converter IC 739-NCP1402SN40T1G
Boost Converter, 4V Fixed Output, 200mA, TSOP-5, SM Product overview: NCP1402SN40T1G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 4V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 4V, 200mA, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1402SN40T1G can be used for catalog matching and distributor lookup.

Boost Converter, 4V Fixed Output, 200mA, TSOP-5, SM Product overview: NCP1402SN40T1G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 4V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 4V, 200mA, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1402SN40T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-NCP1402SN40T1G
Product Name 4V 200mA Boost DC-DC Converter IC
Package Type Other; TSOP
Output Voltage 4 volts
Input Voltage 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Boost 2.4V 30V Step-Down DC-DC Converter IC - 739-LT1371CR#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 30 volts
IOUT 3 amps
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details