Boost Switching Regulator IC Positive Fixed 4V 1 Output 130mA (Switch) SOT-23-5 Thin, TSOT-23-5
Switching Regulator, Voltage-mode, 0.4A, CMOS, PDSO5
Boost Switching Regulator IC Positive Fixed 4V 1 Output 130mA (Switch) SOT-23-5 Thin, TSOT-23-5
IC REG BOOST 4V 130MA 5TSOP
IC REG BOOST 4V 130MA 5TSOP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1402SN40T1-ND | NCP1402SN40T1 | NCP1402SN40T1 | NCP1402SN40T1 | NCP1402SN40T1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOP5/6 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Output Voltage | 4 volts | 4 to ? volts | 4 volts | ||
| IOUT | 0.1300 amps | 0.1300 amps | 0.1300 amps |