onsemi Voltage Regulators - DC DC Switching Regulators NCP1402SN33T1G

Description
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 130mA (Switch) SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 130mA (Switch) SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - NCP1402SN33T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
NCP1402SN33T1GOSTR-ND
Voltage Regulators - DC DC Switching Regulators NCP1402SN33T1GOSTR-ND
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 130mA (Switch) SOT-23-5 Thin, TSOT-23-5

Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 130mA (Switch) SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1402SN33T1G - 024940-NCP1402SN33T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1402SN33T1G
024940-NCP1402SN33T1G
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1402SN33T1G 024940-NCP1402SN33T1G
Manufacturer: ON Semiconductor Win Source Part Number: 024940-NCP1402SN33T1 G Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: Up to 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 130mA (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-TSOP Purpose: Step-Up Maximum Input Voltage: 3.3V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 0.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024940-NCP1402SN33T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: Up to 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 130mA (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-TSOP
Purpose: Step-Up
Maximum Input Voltage: 3.3V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 0.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NCP1402SN33T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NCP1402SN33T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NCP1402SN33T1G
IC REG BOOST 3.3V 130MA 5TSOP

IC REG BOOST 3.3V 130MA 5TSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - NCP1402SN33T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NCP1402SN33T1G
PMIC - Voltage Regulators - DC DC Switching Regulators NCP1402SN33T1G
IC REG BOOST 3.3V 130MA 5TSOP

IC REG BOOST 3.3V 130MA 5TSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - NCP1402SN33T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NCP1402SN33T1G
Voltage Regulators - DC DC Switching Regulators NCP1402SN33T1G
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 130mA (Switch) SOT-23-5 Thin, TSOT-23-5

Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 130mA (Switch) SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number NCP1402SN33T1GOSTR-ND 024940-NCP1402SN33T1G NCP1402SN33T1G NCP1402SN33T1G NCP1402SN33T1G
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1402SN33T1G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; 5-TSOP SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
IOUT 0.1300 amps 0.1300 amps 0.1300 amps 0.1300 amps
Unlock Full Specs
to access all available technical data