onsemi Pfm Step-Up Regulator, 5-Sot-23; Topology Onsemi NCP1402SN33T1G

Description
PFM STEP-UP REGULATOR, 5-SOT-23; Topology:Boost (Step Up); Input Voltage Min:800mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:200mA; Switching Frequency:200kHz; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet
Description
PFM STEP-UP REGULATOR, 5-SOT-23; Topology:Boost (Step Up); Input Voltage Min:800mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:200mA; Switching Frequency:200kHz; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pfm Step-Up Regulator, 5-Sot-23; Topology Onsemi - 45J1846 - Newark, An Avnet Company
Chicago, IL, United States
Pfm Step-Up Regulator, 5-Sot-23; Topology Onsemi
45J1846
Pfm Step-Up Regulator, 5-Sot-23; Topology Onsemi 45J1846
PFM STEP-UP REGULATOR, 5-SOT-23; Topology:Boost (Step Up); Input Voltage Min:800mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:200mA; Switching Frequency:200kHz; Product Range:-; MSL:-RoHS Compliant: Yes

PFM STEP-UP REGULATOR, 5-SOT-23; Topology:Boost (Step Up); Input Voltage Min:800mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:200mA; Switching Frequency:200kHz; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45J1846
Product Name Pfm Step-Up Regulator, 5-Sot-23; Topology Onsemi
Frequency 200kHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details