Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 130mA (Switch) SOT-23-5 Thin, TSOT-23-5
Manufacturer: ON Semiconductor
Win Source Part Number: 1230050-NCP1402SN33T
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
0.4A SWITCHING REGULATOR, PDSO5, SC-59, SOT-23, TSOP-5 Product overview: NCP1402SN33T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.4A, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1402SN33T1 can be used for catalog matching and distributor lookup.
IC REG BOOST 3.3V 130MA 5TSOP
IC REG BOOST 3.3V 130MA 5TSOP
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 130mA (Switch) SOT-23-5 Thin, TSOT-23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1402SN33T1OSTR-ND | 1230050-NCP1402SN33T1 | 739-NCP1402SN33T1 | NCP1402SN33T1 | NCP1402SN33T1 | NCP1402SN33T1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1402SN33T1 | 0.4A SOT-23 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOP | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 0.1300 amps | 0.2000 amps | 0.1300 amps | 0.1300 amps |