Manufacturer: ON Semiconductor
Win Source Part Number: 024939-NCP1402SN30T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: Up to 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 130mA (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-TSOP
Purpose: Step-Up
Maximum Input Voltage: 3V
Nominal Output Voltage (Min/Fixed): 3V
Minimum Input Voltage: 0.8V
Alternative Parts (Cross-Reference): NCP1402SN30T1; SA57250-20GW; SA57250-20GW-G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Fixed 3V 1 Output 130mA (Switch) SOT-23-5 Thin, TSOT-23-5
IC REG BOOST 3V 130MA 5TSOP
IC REG BOOST 3V 130MA 5TSOP
Boost Switching Regulator IC Positive Fixed 3V 1 Output 130mA (Switch) SOT-23-5 Thin, TSOT-23-5
IC REG BOOST 3V 130MA 5TSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 024939-NCP1402SN30T1G | NCP1402SN30T1GOSTR-ND | NCP1402SN30T1G | NCP1402SN30T1G | NCP1402SN30T1G | NCP1402SN30T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1402SN30T1G | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 5-TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | |||
| Special Features | Multiple Outputs; Synchronous Rectification |