Boost Converter, PFM, Micropower, 200 mA 3.0 V, TSOP-5, 3000-REEL Product overview: NCP1402SN30T1G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 200 mA, 3.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 200 mA, 3.0 V, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1402SN30T1G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-NCP1402SN30T1G |
| Product Name | 200 mA 3.0 V Boost DC-DC Converter IC |
| Package Type | Other; TSOP |
| Output Voltage | 3 volts |
| Input Voltage | 6 volts |