0.4A SWITCHING REGULATOR, PDSO5, SC-59, SOT-23, TSOP-5 Product overview: NCP1402SN30T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.4A, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1402SN30T1 can be used for catalog matching and distributor lookup.
Boost Switching Regulator IC Positive Fixed 3V 1 Output 130mA (Switch) SOT-23-5 Thin, TSOT-23-5
IC REG BOOST 3V 130MA 5TSOP
Boost Switching Regulator IC Positive Fixed 3V 1 Output 130mA (Switch) SOT-23-5 Thin, TSOT-23-5
IC REG BOOST 3V 0.13A 5TSOP
IC REG BOOST 3V 130MA 5TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-NCP1402SN30T1 | NCP1402SN30T1OSTR-ND | NCP1402SN30T1 | NCP1402SN30T1 | 598-NCP1402SN30T1 | NCP1402SN30T1 |
| Product Name | 0.4A SOT-23 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BOOST 3V 0.13A 5TSOP | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 to ? volts | 3 volts | |
| IOUT | 0.2000 amps | 0.1300 amps | 0.1300 amps | 0.1300 amps | 0.1300 amps | |
| VIN | 6 volts | 0.8000 to 3 volts | 0.8000 to 3 volts |