Boost Switching Regulator IC Positive Fixed 1.9V 1 Output 110mA (Switch) SOT-23-5 Thin, TSOT-23-5
Manufacturer: ON Semiconductor
Win Source Part Number: 114923-NCP1402SN19T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: Up to 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 110mA (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-TSOP
Purpose: Step-Up
Maximum Input Voltage: 1.9V
Nominal Output Voltage (Min/Fixed): 1.9V
Minimum Input Voltage: 0.8V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC REG BOOST 1.9V 110MA 5TSOP
IC REG BOOST 1.9V 110MA 5TSOP
IC REG BOOST 1.9V 110MA 5TSOP
Boost Switching Regulator IC Positive Fixed 1.9V 1 Output 110mA (Switch) SOT-23-5 Thin, TSOT-23-5
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1402SN19T1GOSTR-ND | 114923-NCP1402SN19T1G | 598-NCP1402SN19T1G | NCP1402SN19T1G | NCP1402SN19T1G | NCP1402SN19T1G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1402SN19T1G | IC REG BOOST 1.9V 110MA 5TSOP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; 5-TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Output Voltage | 1.9 volts | 1.9 volts | 1.9 volts | 1.9 volts | 1.9 to ? volts | |
| IOUT | 0.1100 amps | 0.1100 amps | 0.2000 amps | 0.1100 amps | 0.1100 amps |