onsemi Voltage Regulators - DC DC Switching Regulators NCP1402SN19T1

Description
Boost Switching Regulator IC Positive Fixed 1.9V 1 Output 110mA (Switch) SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Fixed 1.9V 1 Output 110mA (Switch) SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - NCP1402SN19T1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
NCP1402SN19T1OSTR-ND
Voltage Regulators - DC DC Switching Regulators NCP1402SN19T1OSTR-ND
Boost Switching Regulator IC Positive Fixed 1.9V 1 Output 110mA (Switch) SOT-23-5 Thin, TSOT-23-5

Boost Switching Regulator IC Positive Fixed 1.9V 1 Output 110mA (Switch) SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
 - NCP1402SN19T1 - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 0.4A, CMOS, PDSO5

Switching Regulator, Voltage-mode, 0.4A, CMOS, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1402SN19T1 - 1081983-NCP1402SN19T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1402SN19T1
1081983-NCP1402SN19T1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1402SN19T1 1081983-NCP1402SN19T1
Manufacturer: ON Semiconductor Win Source Part Number: 1081983-NCP1402SN19T 1 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: Up to 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 110mA (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-TSOP Purpose: Step-Up Maximum Input Voltage: 1.9V Nominal Output Voltage (Min/Fixed): 1.9V Minimum Input Voltage: 0.8V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081983-NCP1402SN19T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: Up to 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 110mA (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-TSOP
Purpose: Step-Up
Maximum Input Voltage: 1.9V
Nominal Output Voltage (Min/Fixed): 1.9V
Minimum Input Voltage: 0.8V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
0.4A SOT-23 Voltage Regulator IC
739-NCP1402SN19T1
0.4A SOT-23 Voltage Regulator IC 739-NCP1402SN19T1
0.4A SWITCHING REGULATOR, PDSO5, SC-59, SOT-23, TSOP-5 Product overview: NCP1402SN19T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.4A, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1402SN19T1 can be used for catalog matching and distributor lookup.

0.4A SWITCHING REGULATOR, PDSO5, SC-59, SOT-23, TSOP-5 Product overview: NCP1402SN19T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.4A, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1402SN19T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NCP1402SN19T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NCP1402SN19T1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NCP1402SN19T1
IC REG BOOST 1.9V 110MA 5TSOP

IC REG BOOST 1.9V 110MA 5TSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - NCP1402SN19T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NCP1402SN19T1
PMIC - Voltage Regulators - DC DC Switching Regulators NCP1402SN19T1
IC REG BOOST 1.9V 110MA 5TSOP

IC REG BOOST 1.9V 110MA 5TSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - NCP1402SN19T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NCP1402SN19T1
Voltage Regulators - DC DC Switching Regulators NCP1402SN19T1
Boost Switching Regulator IC Positive Fixed 1.9V 1 Output 110mA (Switch) SOT-23-5 Thin, TSOT-23-5

Boost Switching Regulator IC Positive Fixed 1.9V 1 Output 110mA (Switch) SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number NCP1402SN19T1OSTR-ND NCP1402SN19T1 1081983-NCP1402SN19T1 739-NCP1402SN19T1 NCP1402SN19T1 NCP1402SN19T1 NCP1402SN19T1
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1402SN19T1 0.4A SOT-23 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; TSOP5/6 Other; 5-TSOP Other; TSOP SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage 1.9 volts 1.9 volts 1.9 volts 1.9 volts 1.9 to ? volts
IOUT 0.1100 amps 0.1100 amps 0.2000 amps 0.1100 amps 0.1100 amps
Unlock Full Specs
to access all available technical data