Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 100mA (Switch) SOT-23-5 Thin, TSOT-23-5
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 100mA (Switch) SOT-23-5 Thin, TSOT-23-5
IC REG BOOST 4.5V 100MA 5TSOP
IC REG BOOST 4.5V 100MA 5TSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1400ASN45T1GOSTR-ND | NCP1400ASN45T1G | NCP1400ASN45T1G | NCP1400ASN45T1G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Output Voltage | 4.5 volts | 4.5 to ? volts | 4.5 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps |