Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 100mA (Switch) SOT-23-5 Thin, TSOT-23-5
Switching Regulator, Voltage-mode, 0.4A, 216kHz Switching Freq-Max, PDSO5
IC REG BOOST 4.5V 100MA 5TSOP
IC REG BOOST 4.5V 100MA 5TSOP
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 100mA (Switch) SOT-23-5 Thin, TSOT-23-5
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1400ASN45T1-ND | NCP1400ASN45T1 | NCP1400ASN45T1 | NCP1400ASN45T1 | NCP1400ASN45T1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOP5/6 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Output Voltage | 4.5 volts | 4.5 volts | 4.5 to ? volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps |