Manufacturer: ON Semiconductor
Win Source Part Number: 740396-NCP1400ASN38T
Manufacturer Homepage: www.onsemi.com
Reference case: S0T23-5
Reference Date Code: 0724+Rohs
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Boost Switching Regulator IC Positive Fixed 3.8V 1 Output 100mA (Switch) SOT-23-5 Thin, TSOT-23-5
IC REG BOOST 3.8V 100MA 5TSOP
Boost Switching Regulator IC Positive Fixed 3.8V 1 Output 100mA (Switch) SOT-23-5 Thin, TSOT-23-5
IC REG BOOST 3.8V 100MA 5TSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 740396-NCP1400ASN38T1G | NCP1400ASN38T1GOSTR-ND | NCP1400ASN38T1G | NCP1400ASN38T1G | NCP1400ASN38T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1400ASN38T1G | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | ||
| Output Voltage | 3.8 volts | 3.8 to ? volts | 3.8 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps |