Boost Switching Regulator IC Positive Fixed 3.8V 1 Output 100mA (Switch) SOT-23-5 Thin, TSOT-23-5
IC REG BOOST 3.8V 100MA 5TSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1400ASN38T1 | NCP1400ASN38T1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 3.8 to ? volts |