onsemi SMD 3V 100mA Boost DC-DC Converter IC NCP1400ASN30T1G

Description
Boost Converter 3V 100mA TSOP Surface Mount Product overview: NCP1400ASN30T1G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, SMD, 3V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, SMD, 3V, 100mA, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1400ASN30T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Boost Converter 3V 100mA TSOP Surface Mount Product overview: NCP1400ASN30T1G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, SMD, 3V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, SMD, 3V, 100mA, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1400ASN30T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3V 100mA Boost DC-DC Converter IC
739-NCP1400ASN30T1G
SMD 3V 100mA Boost DC-DC Converter IC 739-NCP1400ASN30T1G
Boost Converter 3V 100mA TSOP Surface Mount Product overview: NCP1400ASN30T1G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, SMD, 3V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, SMD, 3V, 100mA, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1400ASN30T1G can be used for catalog matching and distributor lookup.

Boost Converter 3V 100mA TSOP Surface Mount Product overview: NCP1400ASN30T1G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, SMD, 3V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, SMD, 3V, 100mA, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1400ASN30T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-NCP1400ASN30T1G
Product Name SMD 3V 100mA Boost DC-DC Converter IC
Package Type Other; TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DCP011515DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP011515DBP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers
DC-DC Converters - 1226838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 12 volts
View Details