Manufacturer: ON Semiconductor
Win Source Part Number: 041868-NCP1400ASN30T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 180kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-TSOP
Purpose: Step-Up
Maximum Input Voltage: 3V
Nominal Output Voltage (Min/Fixed): 3V
Minimum Input Voltage: 0.8V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Fixed 3V 1 Output 100mA (Switch) SOT-23-5 Thin, TSOT-23-5
Boost Switching Regulator IC Positive Fixed 3V 1 Output 100mA (Switch) SOT-23-5 Thin, TSOT-23-5
IC REG BOOST 3V 100MA 5TSOP
IC REG BOOST 3V 100MA 5TSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 041868-NCP1400ASN30T1G | NCP1400ASN30T1GOSTR-ND | NCP1400ASN30T1G | NCP1400ASN30T1G | NCP1400ASN30T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1400ASN30T1G | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 5-TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification |