Boost Switching Regulator IC Positive Fixed 3V 1 Output 100mA (Switch) SOT-23-5 Thin, TSOT-23-5
0.4A SWITCHING REGULATOR, 216kHz SWITCHING FREQ-MAX, PDSO5, TSOT-23, 5 PIN Product overview: NCP1400ASN30T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, 216kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.4A, 216kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1400ASN30T1 can be used for catalog matching and distributor lookup.
Switching Regulator, Voltage-mode, 0.4A, 216kHz Switching Freq-Max, PDSO5
Manufacturer: ON Semiconductor
Win Source Part Number: 1230046-NCP1400ASN30
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC REG BOOST 3V 100MA 5TSOP
IC REG BOOST 3V 100MA 5TSOP
Boost Switching Regulator IC Positive Fixed 3V 1 Output 100mA (Switch) SOT-23-5 Thin, TSOT-23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1400ASN30TOSTR-ND | 739-NCP1400ASN30T1 | NCP1400ASN30T1 | 1230046-NCP1400ASN30T1 | NCP1400ASN30T1 | NCP1400ASN30T1 | NCP1400ASN30T1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 0.4A 216kHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1400ASN30T1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOP | Other; TSOP5/6 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 to ? volts | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |