Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 100mA (Switch) SOT-23-5 Thin, TSOT-23-5
Manufacturer: ON Semiconductor
Win Source Part Number: 059959-NCP1400ASN27T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 180kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 2.7V
Nominal Output Voltage (Min/Fixed): 2.7V
Minimum Input Voltage: 0.8V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC REG BOOST 2.7V 100MA SOT23-5
Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 100mA SOT-23-5 Thin, TSOT-23-5
Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 100mA (Switch) SOT-23-5 Thin, TSOT-23-5
SWITCHING REGULATOR, VOLT-MODE
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1400ASN27T1GOSTR-ND | 059959-NCP1400ASN27T1G | NCP1400ASN27T1G | NCP1400ASN27T1G | NCP1400ASN27T1G | NCP1400ASN27T1G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1400ASN27T1G | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Output Voltage | 2.7 volts | 2.7 volts | 2.7 to ? volts | 2.7 to ? volts | 2.7 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |