Switching Regulator, Voltage-mode, 0.4A, 216kHz Switching Freq-Max, PDSO5
Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 100mA (Switch) SOT-23-5 Thin, TSOT-23-5
IC REG BOOST 2.7V 100MA 5TSOP
Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 100mA (Switch) SOT-23-5 Thin, TSOT-23-5
IC REG BOOST 2.7V 100MA 5TSOP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1400ASN27T1 | NCP1400ASN27TOSTR-ND | NCP1400ASN27T1 | NCP1400ASN27T1 | NCP1400ASN27T1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; TSOP5/6 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | ||
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Output Voltage | 2.7 volts | 2.7 to ? volts | 2.7 volts |