Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 80mA (Switch) SOT-23-5 Thin, TSOT-23-5
0.4A SWITCHING REGULATOR, 216kHz SWITCHING FREQ-MAX, PDSO5, TSOT-23, 5 PIN Product overview: NCP1400ASN25T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, 216kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.4A, 216kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1400ASN25T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1081982-NCP1400ASN25
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 180kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 80mA (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-TSOP
Purpose: Step-Up
Maximum Input Voltage: 2.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Minimum Input Voltage: 0.8V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
IC REG BOOST 2.5V 80MA 5TSOP
Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 80mA (Switch) SOT-23-5 Thin, TSOT-23-5
IC REG BOOST 2.5V 80MA 5TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1400ASN25TOSTR-ND | 739-NCP1400ASN25T1 | 1081982-NCP1400ASN25T1 | NCP1400ASN25T1 | NCP1400ASN25T1 | NCP1400ASN25T1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 0.4A 216kHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1400ASN25T1 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOP | Other; 5-TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts | |
| IOUT | 0.0800 amps | 0.1000 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps |