onsemi Voltage Regulators - DC DC Switching Regulators NCP1400ASN22T1G

Description
Boost Switching Regulator IC Positive Fixed 2.2V 1 Output 80mA (Switch) SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Fixed 2.2V 1 Output 80mA (Switch) SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - NCP1400ASN22T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
NCP1400ASN22T1GOSTR-ND
Voltage Regulators - DC DC Switching Regulators NCP1400ASN22T1GOSTR-ND
Boost Switching Regulator IC Positive Fixed 2.2V 1 Output 80mA (Switch) SOT-23-5 Thin, TSOT-23-5

Boost Switching Regulator IC Positive Fixed 2.2V 1 Output 80mA (Switch) SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1400ASN22T1G - 101026-NCP1400ASN22T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1400ASN22T1G
101026-NCP1400ASN22T1G
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1400ASN22T1G 101026-NCP1400ASN22T1G
Manufacturer: ON Semiconductor Win Source Part Number: 101026-NCP1400ASN22T 1G Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: 180kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 80mA (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-TSOP Purpose: Step-Up Maximum Input Voltage: 2.2V Nominal Output Voltage (Min/Fixed): 2.2V Minimum Input Voltage: 0.8V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 101026-NCP1400ASN22T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 180kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 80mA (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-TSOP
Purpose: Step-Up
Maximum Input Voltage: 2.2V
Nominal Output Voltage (Min/Fixed): 2.2V
Minimum Input Voltage: 0.8V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NCP1400ASN22T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NCP1400ASN22T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NCP1400ASN22T1G
IC REG BOOST 2.2V 80MA 5TSOP

IC REG BOOST 2.2V 80MA 5TSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - NCP1400ASN22T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NCP1400ASN22T1G
PMIC - Voltage Regulators - DC DC Switching Regulators NCP1400ASN22T1G
IC REG BOOST 2.2V 80MA 5TSOP

IC REG BOOST 2.2V 80MA 5TSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - NCP1400ASN22T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NCP1400ASN22T1G
Voltage Regulators - DC DC Switching Regulators NCP1400ASN22T1G
Boost Switching Regulator IC Positive Fixed 2.2V 1 Output 80mA (Switch) SOT-23-5 Thin, TSOT-23-5

Boost Switching Regulator IC Positive Fixed 2.2V 1 Output 80mA (Switch) SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number NCP1400ASN22T1GOSTR-ND 101026-NCP1400ASN22T1G NCP1400ASN22T1G NCP1400ASN22T1G NCP1400ASN22T1G
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1400ASN22T1G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; 5-TSOP SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage 2.2 volts 2.2 volts 2.2 volts 2.2 to ? volts
IOUT 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps
Unlock Full Specs
to access all available technical data