LDO Regulator, 1 A, Ultra-Low Dropout, with Bias Rail 1.1V Output Active Discharge, Back Side Coating, 5000-REEL Product overview: NCP139AFCTC110T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1 A, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1 A, 1.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP139AFCTC110T2
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WLCSP (1.2x0.8)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WLCSP (1.2x0.8)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WLCSP (1.2x0.8)
Manufacturer: ON Semiconductor
Win Source Part Number: 886889-NCP139AFCTC11
Operating Temperature Range: -40°C ~ 85°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WLCSP (1.2x0.8)
Package: 6-XFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP139
Categories: Integrated Circuits (ICs)
Case / Package: 6-WLCSP (1.2x0.8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP139AFCTC110T2GOST
IC REG LINEAR 1.1V 1A 6WLCSP
IC REG LINEAR 1.1V 1A 6WLCSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP139AFCTC110T2G | NCP139AFCTC110T2GOSCT-ND | 886889-NCP139AFCTC110T2G | NCP139AFCTC110T2G | NCP139AFCTC110T2G |
| Product Name | Low-Power 1 A 1.1V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP139AFCTC110T2G | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Dropout Voltage | 8.00E-5 volts | 1.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed |