Manufacturer: onsemi
Win Source Part Number: 1320112-NCP139AFCTC0
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Voltage - Output (Max): 3V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.5V
Supplier Device Package: 6-WLCSP (1.2x0.8)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-XFBGA, WLCSP
PSRR: 85dB ~ 70dB (1kHz)
Protection Features: Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCP139AFCTC05ADJ
Base Product Number: NCP139
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 1.5V @ 1A
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WLCSP (1.2x0.8)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WLCSP (1.2x0.8)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WLCSP (1.2x0.8)
LDO Regulator, 1 A, Ultra-Low Dropout, with Bias Rail Adjustable Voltage, Output Active Discharge, Back Side Coating, 5000-REEL Product overview: NCP139AFCTC05ADJT2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1 A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP139AFCTC05ADJ
IC REG LINEAR POS ADJ 1A 6WLCSP
IC REG LINEAR POS ADJ 1A 6WLCSP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1320112-NCP139AFCTC05ADJT2G | 488-NCP139AFCTC05ADJT2GTR-ND | 776-NCP139AFCTC05ADJT2G | NCP139AFCTC05ADJT2G | NCP139AFCTC05ADJT2G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 1 A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 6-XFBGA, WLCSP | Other; 6-XFBGA, WLCSP | |||
| Special Features | Enable | Under Voltage Lockout (UVLO) | Enable |