IC REG LINEAR 1.2V 1A 6-WLCSP
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WLCSP (1.2x0.8)
IC REG LINEAR 1.2V 1A 6-WLCSP
IC REG LINEAR 1.2V 1A 6WLCSP
IC REG LINEAR 1.2V 1A 6WLCSP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCP139AFCT120T2GDKR-ND | NCP139AFCT120T2G | NCP139AFCT120T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 6-XFBGA, WLCSP | ||
| Special Features | Input Overcurrent Protection | Enable |