Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WLCSP (1.2x0.8)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WLCSP (1.2x0.8)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WLCSP (1.2x0.8)
IC REG LINEAR 1.05V 1A 6WLCSP
IC REG LINEAR 1.05V 1A 6WLCSP
LDO Voltage Regulators LDO Regulator 1A Ultra-Low Dropout
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP139AFCT105T2GDKR-ND | NCP139AFCT105T2G | NCP139AFCT105T2G | NCP139AFCT105T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-XFBGA, WLCSP | |||
| Special Features | Under Voltage Lockout (UVLO) | Enable |