Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WLCSP (1.2x0.8)
IC REG LINEAR 1V 1A 6WLCSP
IC REG LINEAR 1V 1A 6WLCSP
LDO Voltage Regulators CMOS LIN VOLT REG W/BIAS RAIL LDO
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP139AFCT100T2G-ND | NCP139AFCT100T2G | NCP139AFCT100T2G | NCP139AFCT100T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-XFBGA, WLCSP | |||
| Special Features | Input Overcurrent Protection | Enable |