PFC CONTROLLER, CURRENT, 750KHZ, SOIC-16; UVLO:8.9V; Supply Voltage Min:-; Supply Voltage Max:20V; Startup Current:-; Operating Supply Current:5.4mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):50%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 18AC0040 |
| Product Name | Pfc Controller, Current, 750Khz, Soic-16; Uvlo Onsemi |