onsemi Pwm Controller, 750Khz, 20V, Soic-16; Input Voltage Onsemi NCP1399ACDR2G

Description
PWM CONTROLLER, 750KHZ, 20V, SOIC-16; Input Voltage:20V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:TSOP; No. of Pins:6Pins; Frequency:750kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 750KHZ, 20V, SOIC-16; Input Voltage:20V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:TSOP; No. of Pins:6Pins; Frequency:750kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 750Khz, 20V, Soic-16; Input Voltage Onsemi - 04AC9270 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 750Khz, 20V, Soic-16; Input Voltage Onsemi
04AC9270
Pwm Controller, 750Khz, 20V, Soic-16; Input Voltage Onsemi 04AC9270
PWM CONTROLLER, 750KHZ, 20V, SOIC-16; Input Voltage:20V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:TSOP; No. of Pins:6Pins; Frequency:750kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 750KHZ, 20V, SOIC-16; Input Voltage:20V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:TSOP; No. of Pins:6Pins; Frequency:750kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 04AC9270
Product Name Pwm Controller, 750Khz, 20V, Soic-16; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 1224620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Three Phase
Continuous Current 2 amps
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
GA800 General Purpose AC Drive (VFD), 600V 3-Phase, 250 HP ND / 200 HP HD, Flange Mount - GA80U5242AWM - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed
Motor / System Induction; Synchronous
Setup Computer; Control Panel
View Details
Speed Controller/Universal ESC for Sensorless BLDC Motor - S17-112503/075020 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details