onsemi Pwm Controller, 750Khz, 20V, Soic-16; Input Voltage Onsemi NCP1399AADR2G

Description
PWM CONTROLLER, 750KHZ, 20V, SOIC-16; Input Voltage:20V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:750kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 750KHZ, 20V, SOIC-16; Input Voltage:20V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:750kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 750Khz, 20V, Soic-16; Input Voltage Onsemi - 04AC9269 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 750Khz, 20V, Soic-16; Input Voltage Onsemi
04AC9269
Pwm Controller, 750Khz, 20V, Soic-16; Input Voltage Onsemi 04AC9269
PWM CONTROLLER, 750KHZ, 20V, SOIC-16; Input Voltage:20V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:750kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 750KHZ, 20V, SOIC-16; Input Voltage:20V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:750kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 04AC9269
Product Name Pwm Controller, 750Khz, 20V, Soic-16; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU4A0414AAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-MEGA (G2) - FRN0046G2S-2GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Features Dynamic Braking (optional feature)
Configuration Panel Mount
Communication CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); DeviceNet, CC-Link, Digital I/O, Analog I/O, T-Link
View Details
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
ENCL 251A Controller SMC-3 - 150C-D25JBD-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details